Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-UFDFN Exposed Pad
Win Source Part Number: 1372187-BD9S000NUX-C
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: VSON008X2020
Base Product Number: BD9S000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 5.5V
Current - Output: 600mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.7V
Frequency - Switching: 2.2MHz
Synchronous Rectifier: Yes
IC REG BUCK ADJ 600MA 8VSON
PWR MGMT SWITCHING REGULATOR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-UFDFN Exposed Pad
PWR MGMT SWITCHING REGULATOR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9S000NUX-CE2DKR-ND | 1372187-BD9S000NUX-CE2 | BD9S000NUX-CE2 | BD9S000NUX-CE2 | BD9S000NUX-CE2 | BD9S000NUX-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; Tape & Reel | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 5.5 volts |