IC REG BUCK ADJ 3A 20HTSSOP-B
IC REG BUCK ADJ 3A 20HTSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9P305EFV-CE2TR-ND | BD9P305EFV-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; "20-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 8.5 volts | 0.8000 volts |