Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 20-VFQFN Exposed Pad
NANO PULSE CONTROL, 3.5V TO 40V
NANO PULSE CONTROL, 3.5V TO 40V
IC REG BUCK 3.3V 2A 20VQFN
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9P235MUF-CE2 | BD9P235MUF-CE2 | BD9P235MUF-CE2 | BD9P235MUF-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 3.3 to ? volts | 3.3 volts | 3.3 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |