"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"
Win Source Part Number: 1372178-BD9P205EFV-C
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP-B
Base Product Number: BD9P205
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 8.5V
Current - Output: 2A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.5V
Frequency - Switching: 2.2MHz
Synchronous Rectifier: Yes
NANO PULSE CONTROL, 3.5V TO 40V
NANO PULSE CONTROL, 3.5V TO 40V
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 2A 20HTSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9P205EFV-CE2TR-ND | 1372178-BD9P205EFV-CE2 | BD9P205EFV-CE2 | BD9P205EFV-CE2 | BD9P205EFV-CE2 | BD9P205EFV-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "20-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; Tape & Reel | Other; 20-VSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; 20-VSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 8.5 volts | 0.8000 volts | 0.8000 to 8.5 volts | 0.8000 volts |