Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 20-VFQFN Exposed Pad
IC REG BUCK 5V 1A 20VQFN
NANO PULSE CONTROL, 3.5V TO 40V
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9P155MUF-CE2 | BD9P155MUF-CE2 | BD9P155MUF-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 20-VFQFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 5 to ? volts | 5 volts |