IC REG BUCK 5V 1A 20HTSSOP
NANO PULSE CONTROL, 3.5V TO 40V
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
NANO PULSE CONTROL, 3.5V TO 40V
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9P155EFV-CE2 | BD9P155EFV-CE2 | BD9P155EFV-CE2 | BD9P155EFV-CE2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP | Other; 20-VSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; 20-VSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz |