The BD9P135MUF-CE2 is a synchronous buck DC/DC converter designed for automotive applications, featuring an input voltage range of 3.5 V to 40 V and a typical output voltage of 3.3 V. It integrates power MOSFETs and operates at a switching frequency of 2.2 MHz. The device supports a maximum output current of 1 A, with selectable overcurrent protection settings. It includes a soft start function, light load mode, and forced pulse width modulation mode, enhancing efficiency under varying load conditions. The BD9P135MUF-CE2 is AEC-Q100 qualified, ensuring reliability in automotive environments, and operates within a temperature range of -40 °C to +125 °C. The quiescent current is typically 10 OºA with a 12 V input to a 5.0 V output, and the shutdown current is 2.1 OºA. The package is a VQFN20FV4040, measuring 4.0 mm x 4.0 mm x 1.0 mm, suitable for compact designs. This product is ideal for engineers seeking a robust and efficient voltage regulation solution for automotive and consumer powered supplies.
NANO PULSE CONTROL, 3.5V TO 40V
NANO PULSE CONTROL, 3.5V TO 40V
IC REG BUCK 3.3V 1A 20VQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 20-VFQFN Exposed Pad
| Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9P135MUF-CE2 | BD9P135MUF-CE2 | BD9P135MUF-CE2 | BD9P135MUF-CE2 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |