IC REG BUCK ADJ 1A VQFN24FV4040
IC REG BUCK ADJ 1A VQFN24FV4040
IC REG BUCK ADJ 1A VQFN24FV4040
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 1A 24VQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9P108MUF-CE2DKR-ND | BD9P108MUF-CE2 | BD9P108MUF-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 8.5 volts | 0.8000 to 8.5 volts | 0.8000 volts |