ROHM Semiconductor USA, LLC Voltage Regulators - DC DC Switching Regulators BD9P105EFV-CE2

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 846-BD9P105EFV-CE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD9P105EFV-CE2DKR-ND
Voltage Regulators - DC DC Switching Regulators 846-BD9P105EFV-CE2DKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 846-BD9P105EFV-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD9P105EFV-CE2CT-ND
Voltage Regulators - DC DC Switching Regulators 846-BD9P105EFV-CE2CT-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 846-BD9P105EFV-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD9P105EFV-CE2TR-ND
Voltage Regulators - DC DC Switching Regulators 846-BD9P105EFV-CE2TR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - BD9P105EFV-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BD9P105EFV-CE2
PMIC - Voltage Regulators - DC DC Switching Regulators BD9P105EFV-CE2
NANO PULSE CONTROL, 3.5V TO 40V

NANO PULSE CONTROL, 3.5V TO 40V

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - BD9P105EFV-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BD9P105EFV-CE2
Voltage Regulators - DC DC Switching Regulators BD9P105EFV-CE2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173", 4.40mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-VSSOP (0.173", 4.40mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BD9P105EFV-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BD9P105EFV-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BD9P105EFV-CE2
IC REG BUCK ADJ 1A 20HTSSOP

IC REG BUCK ADJ 1A 20HTSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 846-BD9P105EFV-CE2DKR-ND BD9P105EFV-CE2 BD9P105EFV-CE2 BD9P105EFV-CE2
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "20-VSSOP (0.173"", 4.40mm Width) Exposed Pad" SSOP; Other; 20-VSSOP (0.173\", 4.40mm Width) Exposed Pad SSOP
Special Features Synchronous Rectification
Output Voltage 0.8000 to 8.5 volts 0.8000 to 8.5 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products