ROHM BD9G401UEFJ-ME2 Buck Converter
ROHM BD9G401UEFJ-ME2 Buck Converter
ROHM BD9G401UEFJ-ME2 Buck Converter
IC REG BUCK ADJ 3.5A 8HTSOP
IC REG BUCK ADJ 3.5A 8HTSOP
IC REG BUCK ADJ 3.5A 8HTSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2672280P | 846-BD9G401UEFJ-ME2CT-ND | BD9G401UEFJ-ME2 |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; HTSOP-J8ES | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Output Voltage | 0.8000 to 42 volts | 0.8000 to 42 volts |