DC/DC CONV, AEC-Q100, 500KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:3.5A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 58AC8532 |
| Product Name | Dc/dc Conv, Aec-Q100, 500Khz, Htsop-8; Topology Rohm |
| Input Voltage | 4.5 to 42 volts |