ROHM Semiconductor USA, LLC 1ch Buck Converter Integrated FET BD9G401EFJ-M

Description
BD9G401EFJ is a buck converter with built-in high side MOSFET. It has an input voltage range of 4.5V to 42V. Current mode architecture provides fast transient response and a simple phase compensation setup. The IC is mainly used as a secondary side power supply: for example, a step-down output of 3.3V/5V can be produced from voltage power supply such as 12V or 24V. In addition, it has a synchronization function with an external CLK that provides noise management.
Datasheet
Description
BD9G401EFJ is a buck converter with built-in high side MOSFET. It has an input voltage range of 4.5V to 42V. Current mode architecture provides fast transient response and a simple phase compensation setup. The IC is mainly used as a secondary side power supply: for example, a step-down output of 3.3V/5V can be produced from voltage power supply such as 12V or 24V. In addition, it has a synchronization function with an external CLK that provides noise management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1ch Buck Converter Integrated FET - BD9G401EFJ-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch Buck Converter Integrated FET
BD9G401EFJ-M
1ch Buck Converter Integrated FET BD9G401EFJ-M
BD9G401EFJ is a buck converter with built-in high side MOSFET. It has an input voltage range of 4.5V to 42V. Current mode architecture provides fast transient response and a simple phase compensation setup. The IC is mainly used as a secondary side power supply: for example, a step-down output of 3.3V/5V can be produced from voltage power supply such as 12V or 24V. In addition, it has a synchronization function with an external CLK that provides noise management.

BD9G401EFJ is a buck converter with built-in high side MOSFET. It has an input voltage range of 4.5V to 42V. Current mode architecture provides fast transient response and a simple phase compensation setup. The IC is mainly used as a secondary side power supply: for example, a step-down output of 3.3V/5V can be produced from voltage power supply such as 12V or 24V. In addition, it has a synchronization function with an external CLK that provides noise management.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD9G401EFJ-M
Product Name 1ch Buck Converter Integrated FET
Package Type Other; HTSOP-J8ES
Output Voltage 0.8000 to 42 volts
IOUT 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882974 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
LM20242 4.5-36V, 2A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20242MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Power Management IC - 748-ICE5QR4780AZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 800 volts
IOUT 0.2000 amps
View Details
2 suppliers