1CH BUCK CONVERTER INTEGRATED FE
1CH BUCK CONVERTER INTEGRATED FE
1CH BUCK CONVERTER INTEGRATED FE
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 846-BD9G401EFJ-E2DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| Output Voltage | 0.8000 to 42 volts |