ROHM Semiconductor USA, LLC Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators BD9G341AEFJ-LBE2

Description
Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Function: Step-Down Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-HTSOP-J
Request a Quote
Description
Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Function: Step-Down Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-HTSOP-J
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD9G341AEFJ-LB is a buck switching regulator designed for industrial applications, featuring a wide input voltage range of 12V to 76V and a maximum output current of 3A. It incorporates an integrated 150mΩ power MOSFET and operates with a programmable frequency from 50kHz to 750kHz, allowing for flexibility in various applications. The device includes essential protection features such as Over Current Protection, Thermal Shutdown, and Under Voltage Lockout, enhancing reliability in demanding environments. The operating temperature range is from -40°C to 85°C, with a maximum junction temperature of 150°C. The product is housed in a thermally enhanced HTSOP-J8 package, measuring 4.90mm x 6.00mm x 1.00mm, making it suitable for space-constrained designs. This regulator is particularly well-suited for battery-powered equipment and industrial distributed power applications.

Datasheet Summary
Powered by GS/AI

The BD9G341AEFJ-LB is a buck switching regulator designed for industrial applications, featuring a wide input voltage range of 12V to 76V and a maximum output current of 3A. It incorporates an integrated 150mΩ power MOSFET and operates with a programmable frequency from 50kHz to 750kHz, allowing for flexibility in various applications. The device includes essential protection features such as Over Current Protection, Thermal Shutdown, and Under Voltage Lockout, enhancing reliability in demanding environments. The operating temperature range is from -40°C to 85°C, with a maximum junction temperature of 150°C. The product is housed in a thermally enhanced HTSOP-J8 package, measuring 4.90mm x 6.00mm x 1.00mm, making it suitable for space-constrained designs. This regulator is particularly well-suited for battery-powered equipment and industrial distributed power applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - BD9G341AEFJ-LBE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
BD9G341AEFJ-LBE2
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators BD9G341AEFJ-LBE2
Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Function: Step-Down Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-HTSOP-J

Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR) Cut Tape (CT)
Function: Step-Down
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J

Buy Now Datasheet
Dc/dc Conv, Buck, 750Khz, 85Degc; Topology Rohm - 01AH6726 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 750Khz, 85Degc; Topology Rohm
01AH6726
Dc/dc Conv, Buck, 750Khz, 85Degc; Topology Rohm 01AH6726
DC/DC CONV, BUCK, 750KHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:12V; Input Voltage Max:76V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1V; Output RoHS Compliant: Yes

DC/DC CONV, BUCK, 750KHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:12V; Input Voltage Max:76V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD9G341AEFJ-LBE2 01AH6726
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Dc/dc Conv, Buck, 750Khz, 85Degc; Topology Rohm
Input Voltage 12 to 76 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details