ROHM Semiconductor USA, LLC Dc/dc Conv, Buck, 750Khz, Htsop-8; Topology Rohm BD9G341AEFJ-E2

Description
DC/DC CONV, BUCK, 750KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:12V; Input Voltage Max:76V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1V; OutputRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 750KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:12V; Input Voltage Max:76V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1V; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 750Khz, Htsop-8; Topology Rohm - 75Y9393 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 750Khz, Htsop-8; Topology Rohm
75Y9393
Dc/dc Conv, Buck, 750Khz, Htsop-8; Topology Rohm 75Y9393
DC/DC CONV, BUCK, 750KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:12V; Input Voltage Max:76V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1V; OutputRoHS Compliant: Yes

DC/DC CONV, BUCK, 750KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:12V; Input Voltage Max:76V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1V; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 75Y9393
Product Name Dc/dc Conv, Buck, 750Khz, Htsop-8; Topology Rohm
Input Voltage 12 to 76 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details