Manufacturer: Rohm Semiconductor
Win Source Part Number: 845954-BD9G341AEFJ-E
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: BD9G341
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9G341AEFJ-E2TR, BD9G341AEFJ-E2CT, BD9G341AEFJ-E2DKR
Switching Voltage Regulators 1ch Buck Converter Integrated FET
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8HTSOP-J
IC REG BUCK ADJ 3A 8HTSOP-J
IC REG BUCK ADJ 3A 8HTSOP-J
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 845954-BD9G341AEFJ-E2 | BD9G341AEFJ-E2 | BD9G341AEFJ-E2 | BD9G341AEFJ-E2 | BD9G341AEFJ-E2 | BD9G341AEFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9G341AEFJ-E2 | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Life Cycle Stage | Active | Active | ||||
| Output Voltage | 1 to 76 volts | 1 volts | 1 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |