IC REG BUCK ADJ 1.5A 8HTSOP
IC REG BUCK ADJ 1.5A 8HTSOP
IC REG BUCK ADJ 1.5A 8HTSOP
IC REG BUCK ADJ 1.5A 8HTSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9G201UEFJ-ME2DKR-ND | BD9G201UEFJ-ME2 | BD9G201UEFJ-ME2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Output Voltage | 0.8000 to 42 volts | 0.8000 volts | 0.8000 volts |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |