ROHM Semiconductor GmbH 1ch Buck Converter BD9G201UEFJ-LB

Description
BD9G201UEFJ-LB is a buck converter with built-in high side MOSFET. It has an input voltage range of 4.5V to 42V. Current mode architecture provides fast transient response and a simple phase compensation setup. The IC is mainly used as a secondary side power supply: for example, a step-down output of 3.3V/5V can be produced from voltage power supply such as 12V or 24V. In addition, it has a synchronization function with an external CLK that provides noise management. This IC uses different production line against series model BD9G201EFJ-LB for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet
Description
BD9G201UEFJ-LB is a buck converter with built-in high side MOSFET. It has an input voltage range of 4.5V to 42V. Current mode architecture provides fast transient response and a simple phase compensation setup. The IC is mainly used as a secondary side power supply: for example, a step-down output of 3.3V/5V can be produced from voltage power supply such as 12V or 24V. In addition, it has a synchronization function with an external CLK that provides noise management. This IC uses different production line against series model BD9G201EFJ-LB for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1ch Buck Converter - BD9G201UEFJ-LB - ROHM Semiconductor GmbH
Willich, Germany
1ch Buck Converter
BD9G201UEFJ-LB
1ch Buck Converter BD9G201UEFJ-LB
BD9G201UEFJ-LB is a buck converter with built-in high side MOSFET. It has an input voltage range of 4.5V to 42V. Current mode architecture provides fast transient response and a simple phase compensation setup. The IC is mainly used as a secondary side power supply: for example, a step-down output of 3.3V/5V can be produced from voltage power supply such as 12V or 24V. In addition, it has a synchronization function with an external CLK that provides noise management. This IC uses different production line against series model BD9G201EFJ-LB for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

BD9G201UEFJ-LB is a buck converter with built-in high side MOSFET. It has an input voltage range of 4.5V to 42V. Current mode architecture provides fast transient response and a simple phase compensation setup. The IC is mainly used as a secondary side power supply: for example, a step-down output of 3.3V/5V can be produced from voltage power supply such as 12V or 24V. In addition, it has a synchronization function with an external CLK that provides noise management.
This IC uses different production line against series model BD9G201EFJ-LB for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD9G201UEFJ-LB
Product Name 1ch Buck Converter
Package Type Other; HTSOP-J8ES
Unlock Full Specs
to access all available technical data

Similar Products

DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers
High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details