IC REG BUCK ADJ 1.5A 8HTSOP-J
IC REG BUCK ADJ 1.5A 8HTSOP-J
Switching Voltage Regulators Buck Conv Intgtd FET 1.5A 1ch; 4.5V-42V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9G201EFJ-ME2TR-ND | BD9G201EFJ-ME2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| Output Voltage | 0.8000 to 42 volts |