ROHM Semiconductor USA, LLC Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators BD9G102G-LBTR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: 6-SSOP
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: 6-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - BD9G102G-LBTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
BD9G102G-LBTR
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators BD9G102G-LBTR
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: 6-SSOP

Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: 6-SSOP

Buy Now Datasheet
Dc/dc Conv, Buck, 1Mhz, 85Degc; Topology Rohm - 01AH6724 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, 85Degc; Topology Rohm
01AH6724
Dc/dc Conv, Buck, 1Mhz, 85Degc; Topology Rohm 01AH6724
DC/DC CONV, BUCK, 1MHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:750mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:750mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD9G102G-LBTR 01AH6724
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Dc/dc Conv, Buck, 1Mhz, 85Degc; Topology Rohm
Input Voltage 6 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details