Internal high-side 42V Power MOSFET. It provides 0.5A DC output with small SOT23 package. Operating frequency is fixed 1.5MHz, allowing the use of small inductor and ceramic capacitor. Phase compensation components is built in. The BD9G101G is available in SOT-23-6(SSOP6) package.
Internal high-side 42V Power MOSFET. It provides 0.5A DC output with small SOT23 package. Operating frequency is fixed 1.5MHz, allowing the use of small inductor and ceramic capacitor. Phase compensation components is built in. The BD9G101G is available in SOT-23-6(SSOP6) package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9G101G | BD9G101G |
| Product Name | Step-down Switching Regulators with Built-in Power MOSFET | Step-down Switching Regulators with Built-in Power MOSFET |
| Package Type | SSOP; Other; SSOP6 | SSOP; Other; SSOP6 |
| Output Voltage | 1 to 29.4 volts | 1 to 29.4 volts |
| IOUT | 0.5000 amps | 0.5000 amps |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |