Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA SOT-23-6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152957-BD9G101G-TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 6-SSOP
Output Voltage MAX: 29.4V
Input Voltage MIN: 6V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): MCP16331T-E/CH; LM2842YQMK; LMR14206XMK;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 500MA 6SSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA SOT-23-6
IC REG BUCK ADJ 500MA 6SSOP
IC REG BUCK ADJ 500MA 6SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9G101G-CT-ND | 1152957-BD9G101G-TR | BD9G101G-TR | BD9G101G-TR | BD9G101G-TR | BD9G101G-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9G101G-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-6 | SSOP; SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SSOP; SOT23; Other; SOT-23-6 | |
| Output Voltage | 1 to 29.4 volts | 1 volts | 1 volts | 1 to 29.4 volts | 1 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |