ROHM Semiconductor USA, LLC Switching Voltage Regulators BD9G101G-TR

Description
Switching Voltage Regulators SD Switching Reg
Datasheet
Description
Switching Voltage Regulators SD Switching Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD9G101G-TR
Switching Voltage Regulators BD9G101G-TR
Switching Voltage Regulators SD Switching Reg

Switching Voltage Regulators SD Switching Reg

Buy Now Datasheet
Dc/dc Conv, Buck, 1.7Mhz, Ssop-6; Topology Rohm - 20X5731 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.7Mhz, Ssop-6; Topology Rohm
20X5731
Dc/dc Conv, Buck, 1.7Mhz, Ssop-6; Topology Rohm 20X5731
DC/DC CONV, BUCK, 1.7MHZ, SSOP-6; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:1V RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.7MHZ, SSOP-6; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD9G101G-TR 20X5731
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 1.7Mhz, Ssop-6; Topology Rohm
Input Voltage 6 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details