Win Source Part Number: 1372194-BD9F500QUZ-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 16-XFQFN Exposed Pad
Supplier Device Package: VMMP16LZ3030
Base Product Number: BD9F500
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 14V
Current - Output: 5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 600kHz, 1KHz, 2.2MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-XFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-XFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-XFQFN Exposed Pad
IC REG BUCK ADJ 5A 16VMMP
NANO PULSE CONTROL 4.5 V TO 36 V
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-XFQFN Exposed Pad
NANO PULSE CONTROL 4.5 V TO 36 V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372194-BD9F500QUZ-E2 | 846-BD9F500QUZ-E2TR-ND | BD9F500QUZ-E2 | BD9F500QUZ-E2 | BD9F500QUZ-E2 | BD9F500QUZ-E2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; 16-XFQFN Exposed Pad | Other; 16-XFQFN Exposed Pad | Other; 16-XFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 1 to 2200 kHz | 1 to 2200 kHz | 600 to 2200 kHz | 600 to 2200 kHz | 600 to 2200 kHz | 600 kHz |