IC REG BUCK ADJ 3A TSOT23-8L
IC REG BUCK ADJ 3A TSOT23-8L
IC REG BUCK ADJ 3A TSOT23-8L
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 846-BD9E304FP4-LBZTLDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 |
| Special Features | Synchronous Rectification |
| Output Voltage | 25.2 volts |