Manufacturer: Rohm Semiconductor
Win Source Part Number: 805958-BD9E303EFJ-LB
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 28.8V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Switching Voltage Regulators Ind Buck Sync 7-36V w/ Integrated FET
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8HTSOP-J
IC REG BUCK ADJ 3A 8HTSOP-J
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805958-BD9E303EFJ-LBH2 | BD9E303EFJ-LBH2 | BD9E303EFJ-LBH2 | BD9E303EFJ-LBH2 | BD9E303EFJ-LBH2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9E303EFJ-LBH2 | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; 8-SOIC Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 28.8 volts | 1 to 28.8 volts | 1 volts |