Manufacturer: Rohm Semiconductor
Win Source Part Number: 769936-BD9E303EFJ-LB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: BD9E303EFJ-LB
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-HTSOP-J
Output Voltage MAX: 28.8V
Input Voltage MIN: 7V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): AP63200WU-7; AP63201WU-7; PSA60TR; BD9E303EFJ-LBH2;
Introduction Date: February 12, 2015
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8HTSOP-J
IC REG BUCK ADJ 3A 8HTSOP-J
Switching Voltage Regulators DC/DC Converter 7V to 36V input
IC REG BUCK ADJ 3A 8HTSOP-J
IC REG BUCK ADJ 3A 8HTSOP-J
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 769936-BD9E303EFJ-LBE2 | BD9E303EFJ-LBE2 | BD9E303EFJ-LBE2 | 687-BD9E303EFJ-LBE2 | BD9E303EFJ-LBE2 | BD9E303EFJ-LBE2 | BD9E303EFJ-LBE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9E303EFJ-LBE2 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3A 8HTSOP-J | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1 volts | 1 to 28.8 volts | 1 volts | 28.8 volts | 1 volts |