BD9E302EFJ is a synchronous buck switching regulator with built-in power MOSFETs. High efficiency at light load with a SLLM™ (Simple Light Load Mode). It is most suitable for use in the equipment to reduce the standby power is required. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9E302EFJ |
| Product Name | 7.0V to 28V Input, 3A Integrated MOSFET Single Synchronous Buck DC/DC Converter |
| Package Type | Other; HTSOP-J8 |
| Output Voltage | 1 to 19.6 volts |
| IOUT | 3 amps |