ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck, 550Khz, Htsoic-8; Topology Rohm BD9E302EFJ-E2

Description
DC/DC CONV, SYNC BUCK, 550KHZ, HTSOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOIC; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 550KHZ, HTSOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOIC; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 550Khz, Htsoic-8; Topology Rohm - 17AC5289 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 550Khz, Htsoic-8; Topology Rohm
17AC5289
Dc/dc Conv, Sync Buck, 550Khz, Htsoic-8; Topology Rohm 17AC5289
DC/DC CONV, SYNC BUCK, 550KHZ, HTSOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOIC; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 550KHZ, HTSOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOIC; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 17AC5289
Product Name Dc/dc Conv, Sync Buck, 550Khz, Htsoic-8; Topology Rohm
Input Voltage 7 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details