ROHM Semiconductor GmbH 7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9E301EFJ-LB(H2)

Description
This product guarantees long life cycle in Industrial market. BD9E301EFJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 2.5A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet
Description
This product guarantees long life cycle in Industrial market. BD9E301EFJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 2.5A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter - BD9E301EFJ-LB(H2) - ROHM Semiconductor GmbH
Willich, Germany
7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter
BD9E301EFJ-LB(H2)
7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9E301EFJ-LB(H2)
This product guarantees long life cycle in Industrial market. BD9E301EFJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 2.5A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

This product guarantees long life cycle in Industrial market. BD9E301EFJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 2.5A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9E301EFJ-LB(H2)
Product Name 7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

14V 1A 2MHz MSOP Boost DC-DC Converter IC - 739-LM2621MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 14 volts
Input Voltage 14 volts
View Details
2 suppliers
DC-DC Converters - 1228149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IP2002TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9000 volts
Input Voltage 13.2 volts
View Details