The BD9E300EFJ-LBE2 is a synchronous buck DC/DC converter designed for industrial applications, capable of handling input voltages from 7.0V to 36V and delivering an output current of up to 2.5A. It operates at a typical switching frequency of 1MHz, allowing for the use of smaller inductance values. The device features current mode control, which enhances transient response, and includes protections such as over-current, short circuit, thermal shutdown, and undervoltage lockout. The regulator is housed in an HTSOP-J8 package with an exposed pad for improved heat dissipation. It is suitable for various applications, including power supplies for industrial devices and consumer electronics. The output voltage can be adjusted from 1.0V to 70% of the input voltage, making it versatile for different voltage requirements. The product is noted for its long-term support in the industrial market, ensuring reliability for extended use.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864110-BD9E300EFJ-LB
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD9E300
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9E300EFJ-LBE2TR, BD9E300EFJ-LBE2DKR, BD9E300EFJ-LBE2CT
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 2.5A 8HTSOP-J
IC REG BUCK ADJ 2.5A 8HTSOP-J
IC REG BUCK ADJ 2.5A 8HTSOP-J
IC REG BUCK ADJ 2.5A 8HTSOP-J
Switching Voltage Regulators 7-36Vin,2.5A MOSFET DC/DC Converter
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 864110-BD9E300EFJ-LBE2 | BD9E300EFJ-LBE2CT-ND | 687-BD9E300EFJ-LBE2 | BD9E300EFJ-LBE2 | BD9E300EFJ-LBE2 | BD9E300EFJ-LBE2 | BD9E300EFJ-LBE2 | BD9E300EFJ-LBE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9E300EFJ-LBE2 | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2.5A 8HTSOP-J | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-HTSOP-J | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification |