ROHM Semiconductor GmbH 7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9E300EFJ-LB(E2)

Description
This product guarantees long life cycle in Industrial market. BD9E300EFJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 2.5A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet
Description
This product guarantees long life cycle in Industrial market. BD9E300EFJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 2.5A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter - BD9E300EFJ-LB(E2) - ROHM Semiconductor GmbH
Willich, Germany
7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter
BD9E300EFJ-LB(E2)
7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9E300EFJ-LB(E2)
This product guarantees long life cycle in Industrial market. BD9E300EFJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 2.5A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

This product guarantees long life cycle in Industrial market. BD9E300EFJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 2.5A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9E300EFJ-LB(E2)
Product Name 7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1238388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 16 volts
View Details