This product guarantees long life cycle in Industrial market. BD9E300EFJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 2.5A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9E300EFJ-LB(E2) |
| Product Name | 7.0V to 36V Input, 2.5A Integrated MOSFET Single Synchronous Buck DC/DC Converter |
| Package Type | Other; HTSOP-J8 |
| Output Voltage | 1 to 25.2 volts |
| IOUT | 2.5 amps |