IC REG BUCK ADJ 1.2A 8VSON
IC REG BUCK ADJ 1.2A 8VSON
Switching Regulator IC Output
IC REG BCK ADJ 1.2A 8VSON
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 8-UFDFN Exposed Pad
IC REG BCK ADJ 1.2A 8VSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9E151ANUX-TRDKR-ND | BD9E151ANUX-TR | BD9E151ANUX-TR | BD9E151ANUX-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | ||
| Output Voltage | 1 to 23 volts | 1 volts | 1 to 23 volts | |
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps |