IC REG BUCK ADJ 1.5A 8SOPJ
IC REG BUCK ADJ 1.5A 8SOPJ
Switching Voltage Regulators Sync Buck DC/DC Conv 1.5A MOSFET; 7V-28V
IC REG BUCK ADJ 1.5A 8SOPJ
Buck Switching Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9E103FJ-E2TR-ND | BD9E103FJ-E2 | BD9E103FJ-E2 | BD9E103FJ-E2 | BD9E103FJ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | ? to 5 volts |