The BD9E102FJ-E2 is a synchronous buck DC/DC converter designed for efficient voltage regulation. It operates within an input voltage range of 7.0V to 26V and can deliver a maximum output current of 1.0A. The adjustable output voltage can be set between 1.0V and 0.7 times the input voltage. This regulator features integrated MOSFETs with low on-resistance, specifically 250 m,Ѷ for the high-side and 200 m,Ѷ for the low-side, contributing to its high efficiency, particularly at light loads with its Simple Light Load Mode (SLLM). The switching frequency is typically 570 kHz, allowing for fast transient response. Additional protective features include overcurrent protection, short circuit protection, thermal shutdown, and undervoltage lockout. The device is packaged in a compact SOP-J8 format, measuring 4.90 mm x 6.00 mm x 1.65 mm, making it suitable for various consumer applications, secondary power supplies, and telecommunication devices.
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 1A 8SOPJ
IC REG BUCK ADJUSTABLE 1A 8SOPJ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9E102FJ-E2TR-ND | BD9E102FJ-E2 | BD9E102FJ-E2 | BD9E102FJ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 18.2 volts | 1 to 18.2 volts | 1 volts |