ROHM Semiconductor GmbH 7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9E101FJ-LB(H2)

Description
This product guarantees long life cycle in Industrial market. BD9E101FJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 1.0A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet
Description
This product guarantees long life cycle in Industrial market. BD9E101FJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 1.0A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter - BD9E101FJ-LB(H2) - ROHM Semiconductor GmbH
Willich, Germany
7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter
BD9E101FJ-LB(H2)
7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9E101FJ-LB(H2)
This product guarantees long life cycle in Industrial market. BD9E101FJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 1.0A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

This product guarantees long life cycle in Industrial market. BD9E101FJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 1.0A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9E101FJ-LB(H2)
Product Name 7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter
Package Type Other; SOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details