ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck, 1Mhz, Soic-8; Topology Rohm BD9E100FJ-LBGE2

Description
DC/DC CONV, SYNC BUCK, 1MHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1MHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, Soic-8; Topology Rohm - 17AC5281 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Soic-8; Topology Rohm
17AC5281
Dc/dc Conv, Sync Buck, 1Mhz, Soic-8; Topology Rohm 17AC5281
DC/DC CONV, SYNC BUCK, 1MHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 17AC5281
Product Name Dc/dc Conv, Sync Buck, 1Mhz, Soic-8; Topology Rohm
Input Voltage 7 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details