This product guarantees long life cycle in Industrial market. BD9E100FJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 1.0A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | BD9E100FJ-LB(H2) |
| Product Name | 7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter |
| Package Type | Other; SOP-J8 |