ROHM Semiconductor GmbH 7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9E100FJ-LB(E2)

Description
This product guarantees long life cycle in Industrial market. BD9E100FJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 1.0A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet
Description
This product guarantees long life cycle in Industrial market. BD9E100FJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 1.0A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter - BD9E100FJ-LB(E2) - ROHM Semiconductor GmbH
Willich, Germany
7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter
BD9E100FJ-LB(E2)
7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9E100FJ-LB(E2)
This product guarantees long life cycle in Industrial market. BD9E100FJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 1.0A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

This product guarantees long life cycle in Industrial market. BD9E100FJ-LB is a synchronous buck switching regulator with built-in power MOSFETs. It is capable of an output current of up to 1.0A. It has a high oscillation frequency of 1MHz while using small inductance value. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9E100FJ-LB(E2)
Product Name 7.0V to 36V Input, 1.0A Integrated MOSFET Single Synchronous Buck DC/DC Converter
Package Type Other; SOP-J8
Unlock Full Specs
to access all available technical data