ROHM Semiconductor USA, LLC 4.5-18V 3.0A 1ch Synchronous Buck Converter BD9D321EFJ

Description
BD9D321EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current of up to 3A. The SLLMTM control provides excellent efficiency characteristics in light-load conditions which make the product appropriate for equipment and devices that demand minimal standby power consumption. External phase compensation circuit is not necessary for it is a constant on-time control DC/DC converter with high speed response.
Datasheet
Description
BD9D321EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current of up to 3A. The SLLMTM control provides excellent efficiency characteristics in light-load conditions which make the product appropriate for equipment and devices that demand minimal standby power consumption. External phase compensation circuit is not necessary for it is a constant on-time control DC/DC converter with high speed response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5-18V 3.0A 1ch Synchronous Buck Converter - BD9D321EFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4.5-18V 3.0A 1ch Synchronous Buck Converter
BD9D321EFJ
4.5-18V 3.0A 1ch Synchronous Buck Converter BD9D321EFJ
BD9D321EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current of up to 3A. The SLLMTM control provides excellent efficiency characteristics in light-load conditions which make the product appropriate for equipment and devices that demand minimal standby power consumption. External phase compensation circuit is not necessary for it is a constant on-time control DC/DC converter with high speed response.

BD9D321EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current of up to 3A. The SLLMTM control provides excellent efficiency characteristics in light-load conditions which make the product appropriate for equipment and devices that demand minimal standby power consumption. External phase compensation circuit is not necessary for it is a constant on-time control DC/DC converter with high speed response.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD9D321EFJ
Product Name 4.5-18V 3.0A 1ch Synchronous Buck Converter
Package Type Other; HTSOP-J8
Output Voltage 0.7650 to 7 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details
Switching Regulators - 1922686P - RS Components, Ltd.
Specs
IOUT 0.0500 amps
Efficiency 80 %
Operating Temperature 70 C (158 F)
View Details
TL5001M PWM Controller with Wide Input Range - 5962-9958301QPA - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-09CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers