ROHM Semiconductor USA, LLC DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards BD9D321EFJ-EVK-101

Description
BD9D321 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
BD9D321 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - BD9D321EFJ-EVK-101-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
BD9D321EFJ-EVK-101-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards BD9D321EFJ-EVK-101-ND
BD9D321 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

BD9D321 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD9D321EFJ-EVK-101 - 769934-BD9D321EFJ-EVK-101 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD9D321EFJ-EVK-101
769934-BD9D321EFJ-EVK-101
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD9D321EFJ-EVK-101 769934-BD9D321EFJ-EVK-101
Manufacturer: Rohm Semiconductor Win Source Part Number: 769934-BD9D321EFJ-EV K-101 Regulator Topology: Buck Voltage - Output: 0.765 V ~ 7 V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: BD9D321 Family Name: BD9D321EFJ-EVK-001 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769934-BD9D321EFJ-EVK-101
Regulator Topology: Buck
Voltage - Output: 0.765 V ~ 7 V
Voltage - Input: 4.5 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 700kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: BD9D321
Family Name: BD9D321EFJ-EVK-001
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
BD9D321EFJ-EVK-101
Power Management IC Development Tools BD9D321EFJ-EVK-101
Power Management IC Development Tools EVAL Board Sync Buck Switch Regulator FET

Power Management IC Development Tools EVAL Board Sync Buck Switch Regulator FET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number BD9D321EFJ-EVK-101-ND 769934-BD9D321EFJ-EVK-101 BD9D321EFJ-EVK-101
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD9D321EFJ-EVK-101 Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 2189160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB,ERA-2,WW107,50 OHM / RoHS - TB-408-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - BTS50010-1TAE BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details