"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 758277-BD9D321EFJ-E2
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Reference case: HTSOP8
Alternative Parts (Cross-Reference): RT7234GSP; BD9D320EFJ-E2; LT1506CR;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 3A 8HTSOP-J
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8HTSOP-J
IC REG BUCK ADJ 3A 8HTSOP-J
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9D321EFJ-E2DKR-ND | 758277-BD9D321EFJ-E2 | BD9D321EFJ-E2 | BD9D321EFJ-E2 | BD9D321EFJ-E2 | BD9D321EFJ-E2 | BD9D321EFJ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9D321EFJ-E2 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.7650 to 7 volts | 0.7650 volts | 0.7650 to 7 volts | 0.7650 volts |