BD9D320EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current of up to 3A. External phase compensation circuit is not necessary for it is a constant on-time control DC/DC converter with high speed response.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9D320EFJ |
| Product Name | 4.5-18V 3.0A 1ch Synchronous Buck Converter |
| Package Type | Other; HTSOP-J8 |
| Output Voltage | 0.7650 to 7 volts |
| IOUT | 3 amps |