ROHM Semiconductor USA, LLC Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD9D320EFJ-EVK-001 BD9D320EFJ-EVK-001

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 772393-BD9D320EFJ-EV K-001 Regulator Topology: Buck Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: BD9D320 Family Name: BD9D320EFJ-EVK-001 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 772393-BD9D320EFJ-EV K-001 Regulator Topology: Buck Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: BD9D320 Family Name: BD9D320EFJ-EVK-001 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD9D320EFJ-EVK-001 - 772393-BD9D320EFJ-EVK-001 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD9D320EFJ-EVK-001
772393-BD9D320EFJ-EVK-001
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD9D320EFJ-EVK-001 772393-BD9D320EFJ-EVK-001
Manufacturer: Rohm Semiconductor Win Source Part Number: 772393-BD9D320EFJ-EV K-001 Regulator Topology: Buck Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: BD9D320 Family Name: BD9D320EFJ-EVK-001 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 772393-BD9D320EFJ-EVK-001
Regulator Topology: Buck
Voltage - Input: 4.5 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 700kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: BD9D320
Family Name: BD9D320EFJ-EVK-001
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - BD9D320EFJ-EVK-001-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
BD9D320EFJ-EVK-001-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards BD9D320EFJ-EVK-001-ND
BD9D320 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

BD9D320 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 772393-BD9D320EFJ-EVK-001 BD9D320EFJ-EVK-001-ND
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BD9D320EFJ-EVK-001 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLJC4-542R+,JC0603C,50OHM - TB-1015+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1743248 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 17-8-2118614-1-ND - DigiKey
Specs
Supported System Antenna
View Details