ROHM Semiconductor GmbH 4.0 V to 17 V Input, 3 A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9D300MUV

Description
BD9D300MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This integrated circuit (IC) is capable of providing current up to 3 A. It operates high oscillating frequency with low inductance. It has original on-time control system which can operate low power consumption in light load condition. This IC is ideal for reducing standby power consumption of equipment.
Datasheet
Description
BD9D300MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This integrated circuit (IC) is capable of providing current up to 3 A. It operates high oscillating frequency with low inductance. It has original on-time control system which can operate low power consumption in light load condition. This IC is ideal for reducing standby power consumption of equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0 V to 17 V Input, 3 A Integrated MOSFET Single Synchronous Buck DC/DC Converter - BD9D300MUV - ROHM Semiconductor GmbH
Willich, Germany
4.0 V to 17 V Input, 3 A Integrated MOSFET Single Synchronous Buck DC/DC Converter
BD9D300MUV
4.0 V to 17 V Input, 3 A Integrated MOSFET Single Synchronous Buck DC/DC Converter BD9D300MUV
BD9D300MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This integrated circuit (IC) is capable of providing current up to 3 A. It operates high oscillating frequency with low inductance. It has original on-time control system which can operate low power consumption in light load condition. This IC is ideal for reducing standby power consumption of equipment.

BD9D300MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This integrated circuit (IC) is capable of providing current up to 3 A. It operates high oscillating frequency with low inductance. It has original on-time control system which can operate low power consumption in light load condition. This IC is ideal for reducing standby power consumption of equipment.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9D300MUV
Product Name 4.0 V to 17 V Input, 3 A Integrated MOSFET Single Synchronous Buck DC/DC Converter
Package Type Other; VQFN016V3030
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224466P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details