ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck, 1.25Khz, 85Deg C; Topology Rohm BD9D300MUV-E2

Description
DC/DC CONV, SYNC BUCK, 1.25KHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN016V3030; No. of Pins:16Pins; Output Current:3A; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.25KHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN016V3030; No. of Pins:16Pins; Output Current:3A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.25Khz, 85Deg C; Topology Rohm - 23AH2928 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.25Khz, 85Deg C; Topology Rohm
23AH2928
Dc/dc Conv, Sync Buck, 1.25Khz, 85Deg C; Topology Rohm 23AH2928
DC/DC CONV, SYNC BUCK, 1.25KHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN016V3030; No. of Pins:16Pins; Output Current:3A; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.25KHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN016V3030; No. of Pins:16Pins; Output Current:3A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AH2928
Product Name Dc/dc Conv, Sync Buck, 1.25Khz, 85Deg C; Topology Rohm
Input Voltage 4 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details