Manufacturer: Rohm Semiconductor
Win Source Part Number: 848345-BD9C601EFJ-E2
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: BD9C601
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 846-1115-6, 846-1115-2, 846-1115-1
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 6A 8HTSOP-J
Switching Voltage Regulators DC/DC; BUCK 4.5-18VIN 6.0A; HT
IC REG BUCK ADJ 6A 8HTSOP-J
IC REG BUCK ADJ 6A 8HTSOP-J
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 6A 8HTSOP-J
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 848345-BD9C601EFJ-E2 | 846-1115-2-ND | BD9C601EFJ-E2 | BD9C601EFJ-E2 | BD9C601EFJ-E2 | BD9C601EFJ-E2 | BD9C601EFJ-E2 | 687-BD9C601EFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9C601EFJ-E2 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 6A 8HTSOP-J |
| Package Type | Other; Reel - TR | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification | |||||||
| Output Voltage | 0.8000 to 12.6 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 12.6 volts | 12.6 volts |