ROHM Semiconductor GmbH 4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter BD9C401EFJ

Description
BD9C401EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 4A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet
Description
BD9C401EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 4A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter - BD9C401EFJ - ROHM Semiconductor GmbH
Willich, Germany
4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter
BD9C401EFJ
4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter BD9C401EFJ
BD9C401EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 4A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

BD9C401EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 4A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9C401EFJ
Product Name 4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
DC to DC Converter - AAT1219IWP-1-1.2-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 1.2 amps
View Details
2 suppliers
CSD95375Q4M 25A Synchronous Buck NexFET? Power Stage - CSD95375Q4M - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 715-LTC1622CMS8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details