ROHM Semiconductor USA, LLC 4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter BD9C401EFJ

Description
BD9C401EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 4A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet
Description
BD9C401EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 4A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter - BD9C401EFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter
BD9C401EFJ
4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter BD9C401EFJ
BD9C401EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 4A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

BD9C401EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 4A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD9C401EFJ
Product Name 4.5V to 18V Input, 4.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter
Package Type Other; HTSOP-J8
Output Voltage 0.8000 to 12.6 volts
IOUT 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

40V Input, 3A, 2Mhz Sr Buck - A8654KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN-5 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 2222774 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details